Sandvik AB Drill Bit 059220

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.358 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER T DRILL DIAMETER - DECIMAL .358 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL T POINT ANGLE - UOM DEG 502-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.358 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER T DRILL DIAMETER - DECIMAL .358 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL T POINT ANGLE - UOM DEG 502-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059220 - Sandvik AB
Sandviken, Sweden
Drill Bit
059220
Drill Bit 059220
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.358 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER T DRILL DIAMETER - DECIMAL .358 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL T POINT ANGLE - UOM DEG 502-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.358 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 3 PER ENVELOPE
  • DRILL DIAMETER T
  • DRILL DIAMETER - DECIMAL .358
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL T
  • POINT ANGLE - UOM DEG
  • 502-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059220
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation T
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bit - 53116 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
2 suppliers
1/2 X 1/2 X 2 X 4 - 3F RH BALL - 0314T00820004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details