Sandvik AB Drill Bit 059147

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0785 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #47 DRILL DIAMETER - DECIMAL .0785 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #47 POINT ANGLE - UOM DEG 501-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0785 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #47 DRILL DIAMETER - DECIMAL .0785 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #47 POINT ANGLE - UOM DEG 501-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059147 - Sandvik AB
Sandviken, Sweden
Drill Bit
059147
Drill Bit 059147
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0785 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #47 DRILL DIAMETER - DECIMAL .0785 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #47 POINT ANGLE - UOM DEG 501-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0785 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #47
  • DRILL DIAMETER - DECIMAL .0785
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #47
  • POINT ANGLE - UOM DEG
  • 501-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059147
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #47
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Stepped Cone Drill - 59008 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH - 0314T002025015 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details