Sandvik AB Drill Bit 059101

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.228 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER #1 DRILL DIAMETER - DECIMAL .228 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #1 POINT ANGLE - UOM DEG 501-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.228 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER #1 DRILL DIAMETER - DECIMAL .228 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #1 POINT ANGLE - UOM DEG 501-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059101 - Sandvik AB
Sandviken, Sweden
Drill Bit
059101
Drill Bit 059101
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.228 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER #1 DRILL DIAMETER - DECIMAL .228 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #1 POINT ANGLE - UOM DEG 501-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.228 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER #1
  • DRILL DIAMETER - DECIMAL .228
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #1
  • POINT ANGLE - UOM DEG
  • 501-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059101
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #1
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53402 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 3F RH - 0314T60605004.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details