Sandvik AB Drill Bit 059031

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER 31/64 INCH DRILL DIAMETER - DECIMAL .4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/64 POINT ANGLE - UOM DEG 500-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER 31/64 INCH DRILL DIAMETER - DECIMAL .4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/64 POINT ANGLE - UOM DEG 500-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059031 - Sandvik AB
Sandviken, Sweden
Drill Bit
059031
Drill Bit 059031
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 3 PER ENVELOPE DRILL DIAMETER 31/64 INCH DRILL DIAMETER - DECIMAL .4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/64 POINT ANGLE - UOM DEG 500-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 4-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 31/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 3 PER ENVELOPE
  • DRILL DIAMETER 31/64 INCH
  • DRILL DIAMETER - DECIMAL .4843
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 31/64
  • POINT ANGLE - UOM DEG
  • 500-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059031
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.484 inch (12.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
5/16 X 5/16 X 1-1/4 X 4 - 2F RH CARBIDE - 0224T00512504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details