Sandvik AB Drill Bit 059020

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG 500-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG 500-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059020 - Sandvik AB
Sandviken, Sweden
Drill Bit
059020
Drill Bit 059020
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG 500-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
  • 500-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059020
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.312 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-026 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
9.5MM Carbide Jobber Drill with Composite Tip - 220-3740 9.5mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details