Sandvik AB Drill Bit 058827

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG R89CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG R89CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058827 - Sandvik AB
Sandviken, Sweden
Drill Bit
058827
Drill Bit 058827
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.144 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #27 DRILL DIAMETER - DECIMAL .144 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #27 POINT ANGLE - UOM DEG R89CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.144 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #27
  • DRILL DIAMETER - DECIMAL .144
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #27
  • POINT ANGLE - UOM DEG
  • R89CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058827
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #27
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Dental -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Surgical/Dental
View Details
Taper Shank Drill 200C-1-11/32 - 200C-1-11/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details