Sandvik AB Drill Bit 058825

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1495 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG R89CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1495 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG R89CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058825 - Sandvik AB
Sandviken, Sweden
Drill Bit
058825
Drill Bit 058825
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1495 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG R89CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1495 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #25
  • DRILL DIAMETER - DECIMAL .1495
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #25
  • POINT ANGLE - UOM DEG
  • R89CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058825
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #25
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
3/16 X 3/16 X 9/16 X 2 - 3F RH CARB - 0314T60356252 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details