Sandvik AB Drill Bit 058811

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-1/2 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.191 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #11 DRILL DIAMETER - DECIMAL .191 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #11 POINT ANGLE - UOM DEG R89CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-1/2 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.191 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #11 DRILL DIAMETER - DECIMAL .191 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #11 POINT ANGLE - UOM DEG R89CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058811 - Sandvik AB
Sandviken, Sweden
Drill Bit
058811
Drill Bit 058811
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-1/2 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.191 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #11 DRILL DIAMETER - DECIMAL .191 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #11 POINT ANGLE - UOM DEG R89CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 1-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.191 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #11
  • DRILL DIAMETER - DECIMAL .191
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #11
  • POINT ANGLE - UOM DEG
  • R89CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058811
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #11
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Auger Drill Bit - 53443 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
2 suppliers
5/16 X 5/16 X 1-1/4 X 4 - 2F RH CARBIDE - 0224T00512504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details