Sandvik AB Drill Bit 058720

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 4-1/2 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG R88CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 4-1/2 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG R88CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058720 - Sandvik AB
Sandviken, Sweden
Drill Bit
058720
Drill Bit 058720
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 4-1/2 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG R88CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
  • R88CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058720
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.312 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 860 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
29 pc Black Oxide Index Drill Bit Set - A10D291 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details