Sandvik AB Drill Bit 058334

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058334 - Sandvik AB
Sandviken, Sweden
Drill Bit
058334
Drill Bit 058334
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-7/8 INCH OVERALL LENGTH
  • 2-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 17/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 17/32 INCH
  • DRILL DIAMETER - DECIMAL .5312
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 17/32
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058334
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.531 inch (13.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details