Sandvik AB Drill Bit 058324

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 1-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 1-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058324 - Sandvik AB
Sandviken, Sweden
Drill Bit
058324
Drill Bit 058324
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 1-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 1-13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/8 INCH
  • DRILL DIAMETER - DECIMAL .375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/8
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058324
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.375 inch (9.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saw - 31860 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 3 X 6 - 2F RH CARBIDE - 0235T20830006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details