Sandvik AB Drill Bit 058323

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/16 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/16 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058323 - Sandvik AB
Sandviken, Sweden
Drill Bit
058323
Drill Bit 058323
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/16 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-1/16 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 23/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 23/64 INCH
  • DRILL DIAMETER - DECIMAL .3593
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 23/64
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058323
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.359 inch (9.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Stepped Cone Drill - 59004 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/8 X 1/8 X 1/2 X 1-1/2 - 2F RH CARBIDE - 0224T002050015 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details