Sandvik AB Drill Bit 058307

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058307 - Sandvik AB
Sandviken, Sweden
Drill Bit
058307
Drill Bit 058307
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7/64 INCH DRILL DIAMETER - DECIMAL .1093 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/64 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 1-13/16 INCH OVERALL LENGTH
  • 13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 7/64 INCH
  • DRILL DIAMETER - DECIMAL .1093
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/64
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058307
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.109 inch (2.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saw - 31538 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
7/16 X 7/16 X 2 X 4 - 2F RH CARBIDE - 0224T60720004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details