Sandvik AB Drill Bit 058215

Description
" EXTRA LENGTH, EXTENSION AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.316 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE 6 PER ENVELOPE DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL O POINT ANGLE - UOM DEG 502-6 MODEL "
Description
" EXTRA LENGTH, EXTENSION AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.316 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE 6 PER ENVELOPE DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL O POINT ANGLE - UOM DEG 502-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058215 - Sandvik AB
Sandviken, Sweden
Drill Bit
058215
Drill Bit 058215
" EXTRA LENGTH, EXTENSION AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.316 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE 6 PER ENVELOPE DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL O POINT ANGLE - UOM DEG 502-6 MODEL "

"

  • EXTRA LENGTH, EXTENSION AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.316 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • 6 PER ENVELOPE
  • DRILL DIAMETER O
  • DRILL DIAMETER - DECIMAL .316
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL O
  • POINT ANGLE - UOM DEG
  • 502-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058215
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation O
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 53118 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
2 suppliers
3/4 X 3/4 X 1-5/8 X 4 - 2F RH BALL CARBIDE - 0224T01216254B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details