Sandvik AB Drill Bit 058157

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.043 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #57 DRILL DIAMETER - DECIMAL .043 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #57 POINT ANGLE - UOM DEG 501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.043 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #57 DRILL DIAMETER - DECIMAL .043 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #57 POINT ANGLE - UOM DEG 501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058157 - Sandvik AB
Sandviken, Sweden
Drill Bit
058157
Drill Bit 058157
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.043 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #57 DRILL DIAMETER - DECIMAL .043 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #57 POINT ANGLE - UOM DEG 501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.043 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #57
  • DRILL DIAMETER - DECIMAL .043
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #57
  • POINT ANGLE - UOM DEG
  • 501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058157
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #57
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saw - 31516 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
7/16 X 7/16 X 2 X 4 - 2F RH CARBIDE - 0224T60720004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details