Sandvik AB Drill Bit 058022

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 500-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 500-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058022 - Sandvik AB
Sandviken, Sweden
Drill Bit
058022
Drill Bit 058022
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 500-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 11/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 11/32 INCH
  • DRILL DIAMETER - DECIMAL .3437
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 11/32
  • POINT ANGLE - UOM DEG
  • 500-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058022
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.344 inch (8.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
3/4 X 3/4 X 1 X 3 - 2F RH CARBIDE - 0235T21210003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details