Sandvik AB Drill Bit 057933

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 33/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 33/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057933 - Sandvik AB
Sandviken, Sweden
Drill Bit
057933
Drill Bit 057933
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 33/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 8 INCH OVERALL LENGTH
  • 4-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 33/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 33/64 INCH
  • DRILL DIAMETER - DECIMAL .5156
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 33/64
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057933
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.516 inch (13.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.154 inch (3.9 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - Coromant U - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Specs
Product Drill
View Details