Sandvik AB Drill Bit 057918

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057918 - Sandvik AB
Sandviken, Sweden
Drill Bit
057918
Drill Bit 057918
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 9/32 INCH
  • DRILL DIAMETER - DECIMAL .2812
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/32
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057918
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.281 inch (7.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
45 PC. Driving Kit - A964501 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details