Sandvik AB Drill Bit 057904

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057904 - Sandvik AB
Sandviken, Sweden
Drill Bit
057904
Drill Bit 057904
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1/16 INCH
  • DRILL DIAMETER - DECIMAL .0625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/16
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057904
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.062 inch (1.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details