Sandvik AB Drill Bit 057310

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 316 MM OVERALL LENGTH 207 MM FLUTE LENGTH STRAIGHT SHANK TYPE 31 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 31 MM DRILL DIAMETER IN MM 31 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 316 MM OVERALL LENGTH 207 MM FLUTE LENGTH STRAIGHT SHANK TYPE 31 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 31 MM DRILL DIAMETER IN MM 31 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057310 - Sandvik AB
Sandviken, Sweden
Drill Bit
057310
Drill Bit 057310
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 316 MM OVERALL LENGTH 207 MM FLUTE LENGTH STRAIGHT SHANK TYPE 31 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 31 MM DRILL DIAMETER IN MM 31 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 316 MM OVERALL LENGTH
  • 207 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 31 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 31 MM
  • DRILL DIAMETER IN MM 31
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057310
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.220 inch (31.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182011 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53404 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 3-3/8 X 6 - 2FL RH CARBIDE - 0224T60806256.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details