Sandvik AB Drill Bit 057305

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 316 MM OVERALL LENGTH 207 MM FLUTE LENGTH STRAIGHT SHANK TYPE 30.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 30.5 MM DRILL DIAMETER IN MM 30.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 316 MM OVERALL LENGTH 207 MM FLUTE LENGTH STRAIGHT SHANK TYPE 30.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 30.5 MM DRILL DIAMETER IN MM 30.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057305 - Sandvik AB
Sandviken, Sweden
Drill Bit
057305
Drill Bit 057305
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 316 MM OVERALL LENGTH 207 MM FLUTE LENGTH STRAIGHT SHANK TYPE 30.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 30.5 MM DRILL DIAMETER IN MM 30.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 316 MM OVERALL LENGTH
  • 207 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 30.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 30.5 MM
  • DRILL DIAMETER IN MM 30.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057305
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.201 inch (30.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31665 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
7/16 X 7/16 X 1-1/2 X 4 - 3F RH - 0337T00715004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details