Sandvik AB Drill Bit 057290

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 307 MM OVERALL LENGTH 201 MM FLUTE LENGTH STRAIGHT SHANK TYPE 29 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 29 MM DRILL DIAMETER IN MM 29 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 307 MM OVERALL LENGTH 201 MM FLUTE LENGTH STRAIGHT SHANK TYPE 29 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 29 MM DRILL DIAMETER IN MM 29 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057290 - Sandvik AB
Sandviken, Sweden
Drill Bit
057290
Drill Bit 057290
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 307 MM OVERALL LENGTH 201 MM FLUTE LENGTH STRAIGHT SHANK TYPE 29 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 29 MM DRILL DIAMETER IN MM 29 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 307 MM OVERALL LENGTH
  • 201 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 29 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 29 MM
  • DRILL DIAMETER IN MM 29
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057290
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.142 inch (29.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2222 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details