Sandvik AB Drill Bit 057285

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 307 MM OVERALL LENGTH 201 MM FLUTE LENGTH STRAIGHT SHANK TYPE 28.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 28.5 MM DRILL DIAMETER IN MM 28.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 307 MM OVERALL LENGTH 201 MM FLUTE LENGTH STRAIGHT SHANK TYPE 28.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 28.5 MM DRILL DIAMETER IN MM 28.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057285 - Sandvik AB
Sandviken, Sweden
Drill Bit
057285
Drill Bit 057285
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 307 MM OVERALL LENGTH 201 MM FLUTE LENGTH STRAIGHT SHANK TYPE 28.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 28.5 MM DRILL DIAMETER IN MM 28.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 307 MM OVERALL LENGTH
  • 201 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 28.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 28.5 MM
  • DRILL DIAMETER IN MM 28.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057285
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.122 inch (28.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw - 31580 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 4-1/8 X 7 - 2F RH CARBIDE - 0224T01641257 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details