Sandvik AB Drill Bit 057270

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 298 MM OVERALL LENGTH 195 MM FLUTE LENGTH STRAIGHT SHANK TYPE 27 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 27 MM DRILL DIAMETER IN MM 27 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 298 MM OVERALL LENGTH 195 MM FLUTE LENGTH STRAIGHT SHANK TYPE 27 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 27 MM DRILL DIAMETER IN MM 27 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057270 - Sandvik AB
Sandviken, Sweden
Drill Bit
057270
Drill Bit 057270
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 298 MM OVERALL LENGTH 195 MM FLUTE LENGTH STRAIGHT SHANK TYPE 27 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 27 MM DRILL DIAMETER IN MM 27 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 298 MM OVERALL LENGTH
  • 195 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 27 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 27 MM
  • DRILL DIAMETER IN MM 27
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057270
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.063 inch (27.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 213001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53436 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH - 0235T00605004.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details