Precision Cutting Tools, Inc. 3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH 0235T00605004.2B

Description
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH
Datasheet
Description
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH - 0235T00605004.2B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH
0235T00605004.2B
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH 0235T00605004.2B
3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH

3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T00605004.2B
Product Name 3/8 X 3/8 X 1/2 X 2-1/8 X 4 - 2F RH
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31906 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
1 X 1 X 3 X 6 - 2FL RH CARBIDE - 0235T01630006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details