Sandvik AB Drill Bit 057265

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 26.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 26.5 MM DRILL DIAMETER IN MM 26.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 26.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 26.5 MM DRILL DIAMETER IN MM 26.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057265 - Sandvik AB
Sandviken, Sweden
Drill Bit
057265
Drill Bit 057265
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 26.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 26.5 MM DRILL DIAMETER IN MM 26.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 290 MM OVERALL LENGTH
  • 190 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 26.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 26.5 MM
  • DRILL DIAMETER IN MM 26.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057265
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.043 inch (26.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saw - 31524 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/16 X 3/16 X 9/16 X 2 - 3F RH CARB - 0314T60356252 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details