Sandvik AB Drill Bit 057260

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 26 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 26 MM DRILL DIAMETER IN MM 26 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 26 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 26 MM DRILL DIAMETER IN MM 26 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057260 - Sandvik AB
Sandviken, Sweden
Drill Bit
057260
Drill Bit 057260
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 26 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 26 MM DRILL DIAMETER IN MM 26 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 290 MM OVERALL LENGTH
  • 190 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 26 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 26 MM
  • DRILL DIAMETER IN MM 26
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057260
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.024 inch (26.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saw - 31874 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
2 suppliers
7/16 X 7/16 X 9/16 X 2-3/4 - 2F RH BALL CARBIDE - 0224T0070562275B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details