Sandvik AB Drill Bit 057255

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 25.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 25.5 MM DRILL DIAMETER IN MM 25.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 25.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 25.5 MM DRILL DIAMETER IN MM 25.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057255 - Sandvik AB
Sandviken, Sweden
Drill Bit
057255
Drill Bit 057255
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 290 MM OVERALL LENGTH 190 MM FLUTE LENGTH STRAIGHT SHANK TYPE 25.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 25.5 MM DRILL DIAMETER IN MM 25.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 290 MM OVERALL LENGTH
  • 190 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 25.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 25.5 MM
  • DRILL DIAMETER IN MM 25.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057255
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 1.004 inch (25.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
1 X 1 X 2-5/8 X 6 - 3F RH BALL CARBIDE - 0314T01626256B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details