Sandvik AB Drill Bit 057250

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 282 MM OVERALL LENGTH 185 MM FLUTE LENGTH STRAIGHT SHANK TYPE 25 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 25 MM DRILL DIAMETER IN MM 25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 282 MM OVERALL LENGTH 185 MM FLUTE LENGTH STRAIGHT SHANK TYPE 25 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 25 MM DRILL DIAMETER IN MM 25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057250 - Sandvik AB
Sandviken, Sweden
Drill Bit
057250
Drill Bit 057250
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 282 MM OVERALL LENGTH 185 MM FLUTE LENGTH STRAIGHT SHANK TYPE 25 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 25 MM DRILL DIAMETER IN MM 25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 282 MM OVERALL LENGTH
  • 185 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 25 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 25 MM
  • DRILL DIAMETER IN MM 25
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057250
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.984 inch (25.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31552 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 4-1/8 X 7 - 2FL RH CARBIDE - 0224T61641257 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details