Sandvik AB Drill Bit 057235

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 23.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23.5 MM DRILL DIAMETER IN MM 23.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 23.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23.5 MM DRILL DIAMETER IN MM 23.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057235 - Sandvik AB
Sandviken, Sweden
Drill Bit
057235
Drill Bit 057235
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 23.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 23.5 MM DRILL DIAMETER IN MM 23.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 275 MM OVERALL LENGTH
  • 180 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 23.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 23.5 MM
  • DRILL DIAMETER IN MM 23.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057235
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.925 inch (23.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 53110 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
2 suppliers
1 X 1 X 2 X 4 -2F RH CARBIDE - 0224T01620004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details