Sandvik AB Drill Bit 057215

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 268 MM OVERALL LENGTH 176 MM FLUTE LENGTH STRAIGHT SHANK TYPE 21.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 21.5 MM DRILL DIAMETER IN MM 21.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 268 MM OVERALL LENGTH 176 MM FLUTE LENGTH STRAIGHT SHANK TYPE 21.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 21.5 MM DRILL DIAMETER IN MM 21.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057215 - Sandvik AB
Sandviken, Sweden
Drill Bit
057215
Drill Bit 057215
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 268 MM OVERALL LENGTH 176 MM FLUTE LENGTH STRAIGHT SHANK TYPE 21.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 21.5 MM DRILL DIAMETER IN MM 21.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 268 MM OVERALL LENGTH
  • 176 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 21.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 21.5 MM
  • DRILL DIAMETER IN MM 21.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057215
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.846 inch (21.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59009T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
3/4 X 3/4 X 3 X 6 - 3F RH CARB - 0314T01230006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details