Sandvik AB Drill Bit 057205

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 261 MM OVERALL LENGTH 171 MM FLUTE LENGTH STRAIGHT SHANK TYPE 20.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 20.5 MM DRILL DIAMETER IN MM 20.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 261 MM OVERALL LENGTH 171 MM FLUTE LENGTH STRAIGHT SHANK TYPE 20.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 20.5 MM DRILL DIAMETER IN MM 20.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057205 - Sandvik AB
Sandviken, Sweden
Drill Bit
057205
Drill Bit 057205
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 261 MM OVERALL LENGTH 171 MM FLUTE LENGTH STRAIGHT SHANK TYPE 20.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 20.5 MM DRILL DIAMETER IN MM 20.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 261 MM OVERALL LENGTH
  • 171 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 20.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 20.5 MM
  • DRILL DIAMETER IN MM 20.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057205
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.807 inch (20.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saw - 31524 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 2 X 4 - 2F RH CARBIDE - 0224T61020004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details