Sandvik AB Drill Bit 057200

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 254 MM OVERALL LENGTH 166 MM FLUTE LENGTH STRAIGHT SHANK TYPE 20 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 20 MM DRILL DIAMETER IN MM 20 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 254 MM OVERALL LENGTH 166 MM FLUTE LENGTH STRAIGHT SHANK TYPE 20 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 20 MM DRILL DIAMETER IN MM 20 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057200 - Sandvik AB
Sandviken, Sweden
Drill Bit
057200
Drill Bit 057200
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 254 MM OVERALL LENGTH 166 MM FLUTE LENGTH STRAIGHT SHANK TYPE 20 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 20 MM DRILL DIAMETER IN MM 20 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 254 MM OVERALL LENGTH
  • 166 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 20 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 20 MM
  • DRILL DIAMETER IN MM 20
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057200
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.787 inch (20.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59001T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1 X 1 X 1-1/4 X 4-3/8 X 7 - 2FL RH CARBIDE - 0224T61612507.4 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details