Sandvik AB Drill Bit 057195

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 254 MM OVERALL LENGTH 166 MM FLUTE LENGTH STRAIGHT SHANK TYPE 19.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 19.5 MM DRILL DIAMETER IN MM 19.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 254 MM OVERALL LENGTH 166 MM FLUTE LENGTH STRAIGHT SHANK TYPE 19.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 19.5 MM DRILL DIAMETER IN MM 19.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057195 - Sandvik AB
Sandviken, Sweden
Drill Bit
057195
Drill Bit 057195
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 254 MM OVERALL LENGTH 166 MM FLUTE LENGTH STRAIGHT SHANK TYPE 19.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 19.5 MM DRILL DIAMETER IN MM 19.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 254 MM OVERALL LENGTH
  • 166 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 19.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 19.5 MM
  • DRILL DIAMETER IN MM 19.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057195
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.768 inch (19.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Drill Bit - T1 17/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details