Sandvik AB Drill Bit 057140

Description
" TAPER LENGTH TYPE HSS MATERIAL 214 MM OVERALL LENGTH 140 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 14 MM DRILL DIAMETER IN MM 14 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 214 MM OVERALL LENGTH 140 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 14 MM DRILL DIAMETER IN MM 14 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057140 - Sandvik AB
Sandviken, Sweden
Drill Bit
057140
Drill Bit 057140
" TAPER LENGTH TYPE HSS MATERIAL 214 MM OVERALL LENGTH 140 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 14 MM DRILL DIAMETER IN MM 14 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 214 MM OVERALL LENGTH
  • 140 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 14 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 14 MM
  • DRILL DIAMETER IN MM 14
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057140
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.551 inch (14.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - 53103 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.109 inch (2.8 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 2-1/2- 2F RH BALL - 0224T008062525B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details