Sandvik AB Drill Bit 057130

Description
" TAPER LENGTH TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 13 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 13 MM DRILL DIAMETER IN MM 13 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 13 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 13 MM DRILL DIAMETER IN MM 13 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057130 - Sandvik AB
Sandviken, Sweden
Drill Bit
057130
Drill Bit 057130
" TAPER LENGTH TYPE HSS MATERIAL 205 MM OVERALL LENGTH 134 MM FLUTE LENGTH STRAIGHT SHANK TYPE 13 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 13 MM DRILL DIAMETER IN MM 13 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 205 MM OVERALL LENGTH
  • 134 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 13 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 13 MM
  • DRILL DIAMETER IN MM 13
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057130
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.512 inch (13.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Hole Saw - 31526 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
7/8 X 7/8 X 1-1/2 X 4 - 2FL RH CARBIDE - 0235T21415004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details