Sandvik AB Drill Bit 057115

Description
" TAPER LENGTH TYPE HSS MATERIAL 195 MM OVERALL LENGTH 128 MM FLUTE LENGTH STRAIGHT SHANK TYPE 11.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11.5 MM DRILL DIAMETER IN MM 11.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 195 MM OVERALL LENGTH 128 MM FLUTE LENGTH STRAIGHT SHANK TYPE 11.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11.5 MM DRILL DIAMETER IN MM 11.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057115 - Sandvik AB
Sandviken, Sweden
Drill Bit
057115
Drill Bit 057115
" TAPER LENGTH TYPE HSS MATERIAL 195 MM OVERALL LENGTH 128 MM FLUTE LENGTH STRAIGHT SHANK TYPE 11.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11.5 MM DRILL DIAMETER IN MM 11.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 195 MM OVERALL LENGTH
  • 128 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 11.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 11.5 MM
  • DRILL DIAMETER IN MM 11.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057115
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.453 inch (11.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
5/8 X 5/8 X 2-1/4 X 5 - 2F RH BALL CARBIDE - 0235T01022505B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details