Sandvik AB Drill Bit 056820

Description
" TAPER LENGTH TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.2 MM DRILL DIAMETER IN MM 8.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.2 MM DRILL DIAMETER IN MM 8.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056820 - Sandvik AB
Sandviken, Sweden
Drill Bit
056820
Drill Bit 056820
" TAPER LENGTH TYPE HSS MATERIAL 165 MM OVERALL LENGTH 109 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.2 MM DRILL DIAMETER IN MM 8.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 165 MM OVERALL LENGTH
  • 109 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8.2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 8.2 MM
  • DRILL DIAMETER IN MM 8.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056820
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.323 inch (8.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Masonry Bit - 48-16-3013 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 3.000 inch (76.2 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details