Milwaukee Electric Tool Corporation Masonry Bit 48-16-3013

Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 3 INCH HOLE DIAMETER - DECIMAL 3 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3
Datasheet
Description
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 3 INCH HOLE DIAMETER - DECIMAL 3 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-16-3013
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 3 INCH HOLE DIAMETER - DECIMAL 3 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3
  • DIAMOND MATERIAL
  • MILWAUKEE. BRAND
  • CORING DEPTH 14 INCH
  • THREAD SIZE 1-1/4 INCH-7 TPI
  • USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT
  • HOLE DIAMETER 3 INCH
  • HOLE DIAMETER - DECIMAL 3
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-16-3013
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 48-27-0170 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details