Sandvik AB Drill Bit 056680

Description
" TAPER LENGTH TYPE HSS MATERIAL 156 MM OVERALL LENGTH 102 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6.8 MM DRILL DIAMETER IN MM 6.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 156 MM OVERALL LENGTH 102 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6.8 MM DRILL DIAMETER IN MM 6.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056680 - Sandvik AB
Sandviken, Sweden
Drill Bit
056680
Drill Bit 056680
" TAPER LENGTH TYPE HSS MATERIAL 156 MM OVERALL LENGTH 102 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6.8 MM DRILL DIAMETER IN MM 6.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 156 MM OVERALL LENGTH
  • 102 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6.8 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 6.8 MM
  • DRILL DIAMETER IN MM 6.8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056680
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.268 inch (6.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Deep Hole Drills - CoroDrill 800 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
90pc Drilling and Driving Accessory Kit - A989001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details