Sandvik AB Drill Bit 056560

Description
" TAPER LENGTH TYPE HSS MATERIAL 139 MM OVERALL LENGTH 91 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5.6 MM DRILL DIAMETER IN MM 5.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 139 MM OVERALL LENGTH 91 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5.6 MM DRILL DIAMETER IN MM 5.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056560 - Sandvik AB
Sandviken, Sweden
Drill Bit
056560
Drill Bit 056560
" TAPER LENGTH TYPE HSS MATERIAL 139 MM OVERALL LENGTH 91 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5.6 MM DRILL DIAMETER IN MM 5.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 139 MM OVERALL LENGTH
  • 91 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.6 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 5.6 MM
  • DRILL DIAMETER IN MM 5.6
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056560
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.220 inch (5.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2825 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.141 inch (3.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details