Sandvik AB Drill Bit 056430

Description
" TAPER LENGTH TYPE HSS MATERIAL 126 MM OVERALL LENGTH 82 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 4.3 MM DRILL DIAMETER IN MM 4.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 126 MM OVERALL LENGTH 82 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 4.3 MM DRILL DIAMETER IN MM 4.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056430 - Sandvik AB
Sandviken, Sweden
Drill Bit
056430
Drill Bit 056430
" TAPER LENGTH TYPE HSS MATERIAL 126 MM OVERALL LENGTH 82 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 4.3 MM DRILL DIAMETER IN MM 4.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 126 MM OVERALL LENGTH
  • 82 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4.3 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 4.3 MM
  • DRILL DIAMETER IN MM 4.3
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056430
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.169 inch (4.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bit - 53116 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
2 suppliers
3/8 X 3/8 X 1-1/2 X 6 - 2F RH BALL END CARBIDE - 0235T00615006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details