Sandvik AB Drill Bit 056240

Description
" TAPER LENGTH TYPE HSS MATERIAL 95 MM OVERALL LENGTH 62 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.4 MM DRILL DIAMETER IN MM 2.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 95 MM OVERALL LENGTH 62 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.4 MM DRILL DIAMETER IN MM 2.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056240 - Sandvik AB
Sandviken, Sweden
Drill Bit
056240
Drill Bit 056240
" TAPER LENGTH TYPE HSS MATERIAL 95 MM OVERALL LENGTH 62 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.4 MM DRILL DIAMETER IN MM 2.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 95 MM OVERALL LENGTH
  • 62 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.4 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 2.4 MM
  • DRILL DIAMETER IN MM 2.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056240
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.094 inch (2.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 53118 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
2 suppliers
5/16 X 5/16 X 7/8 X 2-1/2 - 2FL RH CARBIDE - 0224T605087525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details