Sandvik AB Drill Bit 056220

Description
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.2 MM DRILL DIAMETER IN MM 2.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.2 MM DRILL DIAMETER IN MM 2.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056220 - Sandvik AB
Sandviken, Sweden
Drill Bit
056220
Drill Bit 056220
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.2 MM DRILL DIAMETER IN MM 2.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 90 MM OVERALL LENGTH
  • 59 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 2.2 MM
  • DRILL DIAMETER IN MM 2.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056220
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.087 inch (2.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bit - 53101 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.078 inch (2.0 mm)
View Details
1 X 1 X 1-1/4 X 3-3/8 X 6 - 2F RH CARBIDE - 0235T01612506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details