Sandvik AB Drill Bit 055026

Description
" TAPER LENGTH TYPE HSS MATERIAL 7-1/4 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH STRAIGHT TANGED SHANK TYPE 0.413 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER Z DRILL DIAMETER - DECIMAL .413 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Z POINT ANGLE - UOM DEG R55 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 7-1/4 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH STRAIGHT TANGED SHANK TYPE 0.413 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER Z DRILL DIAMETER - DECIMAL .413 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Z POINT ANGLE - UOM DEG R55 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055026 - Sandvik AB
Sandviken, Sweden
Drill Bit
055026
Drill Bit 055026
" TAPER LENGTH TYPE HSS MATERIAL 7-1/4 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH STRAIGHT TANGED SHANK TYPE 0.413 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER Z DRILL DIAMETER - DECIMAL .413 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Z POINT ANGLE - UOM DEG R55 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 4-5/8 INCH FLUTE LENGTH
  • STRAIGHT TANGED SHANK TYPE
  • 0.413 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER Z
  • DRILL DIAMETER - DECIMAL .413
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL Z
  • POINT ANGLE - UOM DEG
  • R55 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055026
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Taper Length
Designation Z
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - Coromant U - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details