Sandvik AB Drill Bit 055008

Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.266 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER H DRILL DIAMETER - DECIMAL .266 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL H POINT ANGLE - UOM DEG R55 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.266 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER H DRILL DIAMETER - DECIMAL .266 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL H POINT ANGLE - UOM DEG R55 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055008 - Sandvik AB
Sandviken, Sweden
Drill Bit
055008
Drill Bit 055008
" TAPER LENGTH TYPE HSS MATERIAL 6-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.266 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER H DRILL DIAMETER - DECIMAL .266 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL H POINT ANGLE - UOM DEG R55 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.266 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER H
  • DRILL DIAMETER - DECIMAL .266
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL H
  • POINT ANGLE - UOM DEG
  • R55 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055008
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Taper Length
Designation H
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53436 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
7/16 X 7/16 X 1-1/2 X 4 - 3F RH - 0314T00715004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details