Sandvik AB Drill Bit 055003

Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.242 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL C POINT ANGLE - UOM DEG R55 MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.242 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL C POINT ANGLE - UOM DEG R55 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055003 - Sandvik AB
Sandviken, Sweden
Drill Bit
055003
Drill Bit 055003
" TAPER LENGTH TYPE HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.242 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL C POINT ANGLE - UOM DEG R55 MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 3-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.242 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER C
  • DRILL DIAMETER - DECIMAL .242
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL C
  • POINT ANGLE - UOM DEG
  • R55 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055003
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Taper Length
Designation C
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw - 31518 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/16 X 3/16 X 5/8 X 2 - 2F RH BALL END CARBIDE - 0235T00306252B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details