Klein Tools, Inc. Hole Saw 31518

Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER USED ON 1/4, 3/8, 7/16 INCH ARBOR PIPE TAP SIZE 1 INCH PIPE ENTER SIZE 3/4 INCH
Datasheet
Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER USED ON 1/4, 3/8, 7/16 INCH ARBOR PIPE TAP SIZE 1 INCH PIPE ENTER SIZE 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31518 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31518
Hole Saw 31518
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER USED ON 1/4, 3/8, 7/16 INCH ARBOR PIPE TAP SIZE 1 INCH PIPE ENTER SIZE 3/4 INCH
  • VARIABLE PITCH TYPE
  • METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-1/8 INCH DIAMETER
  • USED ON 1/4, 3/8, 7/16 INCH ARBOR
  • PIPE TAP SIZE 1 INCH
  • PIPE ENTER SIZE 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31518
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 2744714 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers