Sandvik AB Drill Bit 053748

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.076 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #48 DRILL DIAMETER - DECIMAL .076 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #48 POINT ANGLE - UOM DEG CO501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.076 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #48 DRILL DIAMETER - DECIMAL .076 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #48 POINT ANGLE - UOM DEG CO501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 053748 - Sandvik AB
Sandviken, Sweden
Drill Bit
053748
Drill Bit 053748
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.076 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #48 DRILL DIAMETER - DECIMAL .076 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #48 POINT ANGLE - UOM DEG CO501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.076 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #48
  • DRILL DIAMETER - DECIMAL .076
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #48
  • POINT ANGLE - UOM DEG
  • CO501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 053748
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #48
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Hole Saw Kit - 31630 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
1 X 1 X 1-1/4 X 4 - 2F RH BALL CARBIDE - 0224T01612504B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details