Sandvik AB Drill Bit 052616

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 12 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG CO500-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 12 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG CO500-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 052616 - Sandvik AB
Sandviken, Sweden
Drill Bit
052616
Drill Bit 052616
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 12 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG CO500-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
  • POINT ANGLE - UOM DEG
  • CO500-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 052616
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.250 inch (6.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saw Arbor - 31905 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.375 inch (9.5 mm)
View Details
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL END CARBIDE - 0235T00605002B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details